TE Connectivity 148546-1
- 收藏
- 对比
148546-1
2460-148546-1
背板连接器 - 触头
--
大陆
立即发货

Board-to-Board Connector Contacts
1最小包装量--
148546-1详情
TE Connectivity 148546-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 year ago)
触点镀层
Gold
底架
Cable
PCB安装方向
Vertical
PCB安装固定
With
Circuit Applications
Power
RoHS
Compliant
包装
Bulk
终端
Press-Fit
连接器类型
Pin
性别
Male
方向
Vertical
额定电流
40 A
触点样式
Pin
弱电
Compliant
镀层
Gold
可密封
无
触点额定电流
40 A
先下手为强/后下手为强
无
无铅
不适用
148546-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。