TE Connectivity 1489127-5
- 收藏
- 对比
1489127-5
2460-1489127-5
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Board, 7 Position, 3 mm [.118 in] Centerline, Wire & Cable, UL 94V-0
1最小包装量--
1489127-5详情
TE Connectivity 1489127-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1489127-5
TE Internal Description
HDR HSG 7 CONTS BLKHD CONN
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
7
Centerline (Pitch)u2009
3u2009mmu2009[u2009.118u2009inu2009]
1489127-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。