TE Connectivity 1489892-1
- 收藏
- 对比
1489892-1
2460-1489892-1
矩形连接器 - 针座,公插针
--
大陆
立即发货

AMP-LATCH, UNV HDR, 40 POSN, R
1最小包装量--
1489892-1详情
TE Connectivity 1489892-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
110
Mounting Styles
-
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMP-LATCH
RoHS
Details
系列
AMP-LATCH
包装
Reel
类型
Shrouded
定位的数量
40 Position
子类别
Headers & Wire Housings
终端样式
焊针
触点性别
Pin (Male)
产品类别
Headers & Wire Housings
产品
Headers
产品类别
Headers & Wire Housings
1489892-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。