TE Connectivity 1494210-2
- 收藏
- 对比
1494210-2详情
TE Connectivity 1494210-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
44
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 35
Pollution degree
3
Overvoltage category
4
Connectable conductor cross section solid-core
1.5 - 50
Factory Pack QuantityFactory Pack Quantity
4000
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
包装
Reel
子类别
Terminals
频率
50 - 60
产品类别
Terminals
产品
快速断开
产品类别
Terminals
1494210-2拓展信息








哦! 它是空的。