TE Connectivity 1494217-1
- 收藏
- 对比
1494217-1
2460-1494217-1
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 22 – 18 AWG Wire Size, .32 – .82 mm² Wire Size, Mating Tab Width .11 in [2.8 mm], Flag, Brass, FASTON 110
1最小包装量--
1494217-1详情
TE Connectivity 1494217-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1494217-1
TE Internal Description
110 FASTON,REC.,18-22 AWG,PB
Quick Disconnect Terminal Typeu2009
Receptacle
Wire Sizeu2009(AWG)
22 – 18
Wire Sizeu2009(mm²)
.32 – .82
Mating Tab Widthu2009
2.8u2009mmu2009[u2009.11u2009inu2009]
Mating Tab Thicknessu2009
.7u2009mmu2009[u2009.027u2009inu2009]
1494217-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。