TE Connectivity 1-499759-1
- 收藏
- 对比
1-499759-1
2460-1-499759-1
集成电路(IC)
--
大陆
立即发货

1-499759-1 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
1-499759-1详情
TE Connectivity 1-499759-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
THERMOPLASTIC
Manufacturer Part Number
1-499759-1
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
8.46
RoHS
Non-Compliant
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
Reach合规守则
unknown
连接器支持类型
连接器附件
装配项目名称
拉伸缓解
1-499759-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。