TE Connectivity 150681-4
- 收藏
- 对比
150681-4详情
TE Connectivity 150681-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
10000
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
FASTON
RoHS
Details
系列
187 FASTON
包装
Reel
类型
Receptacle
性别
Female
子类别
Terminals
产品类别
Terminals
螺杆/标签尺寸
4.75 mm
产品
快速断开
产品类别
Terminals
150681-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。