TE Connectivity 1-5120534-2
- 收藏
- 对比
1-5120534-2
2460-1-5120534-2
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Board-to-Board, 84 Position, 1 mm [.039 in] Centerline, Fully Shrouded, Gold, Surface Mount, Signal, Black, Free Height
1最小包装量--
1-5120534-2详情
TE Connectivity 1-5120534-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-5120534-2
TE Internal Description
1FHP,84,50A/S,N,C,S10,12,13,15
PCB Connector Assembly Typeu2009
PCB安装接头
PCB Mount Orientationu2009
Vertical
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
84
Centerline (Pitch)u2009
1u2009mmu2009[u2009.039u2009inu2009]
1-5120534-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。