TE Connectivity 151614-2
- 收藏
- 对比
151614-2
2460-151614-2
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 24 – 20 AWG Wire Size, .2 – .51 mm² Wire Size, Mating Tab Width .11 in [2.8 mm], Straight, Brass, FASTON 110
1最小包装量--
151614-2详情
TE Connectivity 151614-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
151614-2
TE Internal Description
110 MINI FASTON,REC.,24-20 AWG,BR
Quick Disconnect Terminal Typeu2009
Receptacle
Wire Sizeu2009(AWG)
24 – 20
Wire Sizeu2009(mm²)
.2 – .51
Mating Tab Widthu2009
2.8u2009mmu2009[u2009.11u2009inu2009]
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
151614-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。