TE Connectivity 1-5175887-0
- 收藏
- 对比
1-5175887-0
2460-1-5175887-0
D 形连接器 - 并口
--
大陆
立即发货

PCB D-Sub Connectors, Receptacle, Cable-to-Board, 80 Position, 1.27 mm [.05 in] Centerline, 2 Row, Standard Profile, Vertical, PCB Mount Retention
1最小包装量--
1-5175887-0详情
TE Connectivity 1-5175887-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-5175887-0
TE Internal Description
CHAMP 050-2 REC ASSY V 80P
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
80
Centerline (Pitch)u2009
1.27u2009mmu2009[u2009.05u2009inu2009]
Number of Rowsu2009
2
1-5175887-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。