TE Connectivity 1-520532-6
- 收藏
- 对比
1-520532-6
2460-1-520532-6
套管 - 音频连接器
--
大陆
立即发货

SDL Connectors, Plug, Round Jacketed Cable, 28 AWG / 26 AWG Wire Size, .081 mm² / .08 – .09 mm² / .12 – .15 mm² Wire Size, Cable-to-Board, 16 Position
1最小包装量--
1-520532-6详情
TE Connectivity 1-520532-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Cable-to-Board
Wire Sizeu2009(mm²)
.08 – .09, .081, .12 – .15, .129
Wire Sizeu2009(AWG)
26, 28
Compatible With Wire & Cable Typeu2009
Round Jacketed Cable
Connector & Housing Typeu2009
Plug
TE Internal Description
16 SDL RND PLUG ASSY 36 SERIES
TE Internal #
1-520532-6
1-520532-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。