TE Connectivity 152201-000
- 收藏
- 对比
152201-000详情
TE Connectivity 152201-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
24 Weeks
Manufacturer Series
152201
Contact Materials
未说明
Contact Finish Mating
未说明
Risk Rank
5.82
Ihs Manufacturer
TE CONNECTIVITY LTD
Part Life Cycle Code
活跃
Rohs Code
无
Manufacturer Part Number
152201-000
连接器类型
圆形连接器适配器
Reach合规守则
compliant
152201-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。