TE Connectivity 1526159-2
- 收藏
- 对比
1526159-2详情
TE Connectivity 1526159-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
底架
自由悬挂
Contact Materials
Copper
RoHS
Compliant
包装
Bulk
终端
Circular
弱电
Compliant
导线/电缆规格
8 AWG
绝缘材料
Non-Insulated
无铅
不适用
1526159-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。