TE Connectivity 152890
- 收藏
- 对比
152890
2460-152890
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 20 AWG Wire Size, .5 – .6 mm² Wire Size, 810 – 1290 CMA Wire Size, Stud Size M6, PIDG
1最小包装量--
152890详情
TE Connectivity 152890重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
152890
TE Internal Description
SIZE 20 R/T 1/4 STUD PURPL
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
20
Wire Sizeu2009(mm²)
.5 – .6
Wire Sizeu2009(CMA)
810 – 1290
Stud Sizeu2009
M6
152890拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。