TE Connectivity 1532021-5
- 收藏
- 对比
1532021-5
2460-1532021-5
D 形连接器
--
大陆
立即发货

Conn D-Subminiature PIN 15 POS Solder Pot ST Cable Mount 15 Terminal 1 Port
1最小包装量--
1532021-5详情
TE Connectivity 1532021-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
12 Weeks
触点镀层
Gold
Body Orientation
Straight
Termination Method
焊锡罐
Base/Housing Material
PPS (Polyphenylene Sulfide)
Contact Materials
Copper Alloy
Mounting
电缆安装
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
1532021-5
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
2.23
Manufacturer Series
1532021
连接器类型
微型连接器
性别
Pin
Reach合规守则
compliant
Brand Name
Microdot
1532021-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。