TE Connectivity 1532022-3
- 收藏
- 对比
1532022-3
2460-1532022-3
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Receptacle, 21 Position, Wire & Cable
1最小包装量--
1532022-3详情
TE Connectivity 1532022-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1532022-3
TE Internal Description
095-0608-2137=MCDR3-B-21S6Q1-
Mil-Spec
M83513/09-C15
Alias #
095-0608-2137
Connector & Housing Typeu2009
Receptacle
Number of Positionsu2009
21
Mounting Hardwareu2009
None
Connector & Contact Terminates Tou2009
Wire & Cable
1532022-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。