TE Connectivity 1532156-4
- 收藏
- 对比
1532156-4
2460-1532156-4
无类别的
--
大陆
立即发货

Conn Micro D Subminiature Plug 15-Position Solder Straight Panel Mount/Through Hole
1最小包装量--
1532156-4详情
TE Connectivity 1532156-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Nominal voltage
250
Type of fastening
Mounting with screw
Material quality
Thermoplastic
Transparent
无
Model
Protective contact (type F)
频率
50 - 60
1532156-4拓展信息







哦! 它是空的。