TE Connectivity 1532179-5
- 收藏
- 对比
1532179-5
2460-1532179-5
D 形连接器
--
大陆
立即发货

D-Sub Micro-D Connectors M83513/03-A09N MCKS- N1-B-9P6Q1-18.0
1最小包装量--
1532179-5详情
TE Connectivity 1532179-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
Manufacturer Part Number
1532179-5
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.7
Contact Finish Mating
未说明
Contact Materials
未说明
Factory Pack QuantityFactory Pack Quantity
1
Brand
TE Connectivity
RoHS
Details
Filtered
Unfiltered
连接器类型
D 超微型连接器
定位的数量
9 Position
子类别
D-Sub Connectors
Reach合规守则
unknown
产品类别
Micro-D D-Sub Connectors
产品类别
D-Sub Micro-D Connectors
1532179-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。