TE Connectivity 1532253-6
- 收藏
- 对比
1532253-6
2460-1532253-6
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Plug, 25 Position, Wire & Cable
1最小包装量--
1532253-6详情
TE Connectivity 1532253-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1532253-6
TE Internal Description
M83513/10-D02CP = MCKS-C2-P-25PRT1A
Mil-Spec
M83513/10-D02CP
Alias #
MCKS-C2-P-25PRT1A
Connector & Housing Typeu2009
Plug
Number of Positionsu2009
25
Mounting Hardwareu2009
千斤顶立柱总成
Connector & Contact Terminates Tou2009
Wire & Cable
1532253-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。