TE Connectivity 1532256-2
- 收藏
- 对比
1532256-2
2460-1532256-2
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Plug, 51 Position, Printed Circuit Board
1最小包装量--
1532256-2详情
TE Connectivity 1532256-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1532256-2
TE Internal Description
M83513/11-G01CP = MCKS-C2-P-51PRT1
Mil-Spec
M83513/11-G01CP
Alias #
MCKS-C2-P-51PRT1
Connector & Housing Typeu2009
Plug
Number of Positionsu2009
51
Mounting Hardwareu2009
千斤顶立柱总成
Connector & Contact Terminates Tou2009
印刷电路板
1532256-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。