TE Connectivity 1532258-8
- 收藏
- 对比
1532258-8
2460-1532258-8
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Receptacle, 9 Position, Printed Circuit Board
1最小包装量--
1532258-8详情
TE Connectivity 1532258-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Positionsu2009
9
Connector & Housing Typeu2009
Receptacle
Connector & Contact Terminates Tou2009
印刷电路板
Mounting Hardwareu2009
千斤顶立柱总成
Alias #
MCKS-N1-P-9SRT1A
Mil-Spec
M83513/13-A02NP
TE Internal Description
M83513/13-A02NP = MCKS-N1-P-9SRT1A
TE Internal #
1532258-8
1532258-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。