TE Connectivity 1532273-5
- 收藏
- 对比
1532273-5
2460-1532273-5
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Plug, 100 Position, Printed Circuit Board
1最小包装量--
1532273-5详情
TE Connectivity 1532273-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
印刷电路板
Number of Positionsu2009
100
Connector & Housing Typeu2009
Plug
Alias #
MCKS-C2-B-100PST1A
Mil-Spec
M83513/24-H02CN
TE Internal Description
M83513/24-H02CN = MCKS-C2-B-100PST1A
TE Internal #
1532273-5
1532273-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。