TE Connectivity 1532276-7
- 收藏
- 对比
1532276-7
2460-1532276-7
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Receptacle, 21 Position, Printed Circuit Board
1最小包装量--
1532276-7详情
TE Connectivity 1532276-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1532276-7
TE Internal Description
M83513/25-C02NN = MCKS-N1-B-21SST1A
Mil-Spec
M83513/25-C02NN
Alias #
MCKS-N1-B-21SST1A
Connector & Housing Typeu2009
Receptacle
Number of Positionsu2009
21
Connector & Contact Terminates Tou2009
印刷电路板
1532276-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。