TE Connectivity 1532279-9
- 收藏
- 对比
1532279-9
2460-1532279-9
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Receptacle, 37 Position, Printed Circuit Board
1最小包装量--
1532279-9详情
TE Connectivity 1532279-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1532279-9
TE Internal Description
M83513/25-F03CN = MCKS-C2-B-37SST1B
Mil-Spec
M83513/25-F03CN
Alias #
MCKS-C2-B-37SST1B
Connector & Housing Typeu2009
Receptacle
Number of Positionsu2009
37
Connector & Contact Terminates Tou2009
印刷电路板
1532279-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。