TE Connectivity 1532281-7
- 收藏
- 对比
1532281-7
2460-1532281-7
D 形连接器 - 并口
--
大陆
立即发货

Microminiature & Nanominiature D Connectors, Receptacle, 100 Position, Printed Circuit Board
1最小包装量--
1532281-7详情
TE Connectivity 1532281-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
印刷电路板
Number of Positionsu2009
100
Connector & Housing Typeu2009
Receptacle
Alias #
MCKS-N1-B-100SST1A
Mil-Spec
M83513/27-H02NN
TE Internal Description
M83513/27-H02NN = MCKS-N1-B-100SST1A
TE Internal #
1532281-7
1532281-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。