TE Connectivity 1-532434-2
- 收藏
- 对比
1-532434-2
2460-1-532434-2
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Right Angle, Board-to-Board, 300 Position, 2.54 mm [.1 in] Centerline, Gold, Through Hole - Solder, Signal, Natural
1最小包装量--
1-532434-2详情
TE Connectivity 1-532434-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-532434-2
TE Internal Description
HDI RECP ASSY 4 ROW 300 POS
PCB Connector Assembly Typeu2009
PCB安装插座
PCB Mount Orientationu2009
直角
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
300
Number of Rowsu2009
4
1-532434-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。