TE Connectivity 1-532466-5
- 收藏
- 对比
1-532466-5详情
TE Connectivity 1-532466-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
触点镀层
Gold
Contact Materials
Copper
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Non-Compliant
终端
Wire Wrap
连接器类型
Socket
性别
Receptacle
触点样式
Socket
镀层
Gold
电镀厚度
508 nm
1-532466-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。