TE Connectivity 1-533939-0
- 收藏
- 对比
1-533939-0
2460-1-533939-0
套管 - 电源连接器
--
大陆
立即发货

Busbar Connectors, Board-to-Board, 300 Position, Printed Circuit Board, Thermoplastic, Natural, Tube, Right Angle, Beryllium Copper, Power
1最小包装量--
1-533939-0详情
TE Connectivity 1-533939-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Housing Coloru2009
Natural
Housing Materialu2009
Thermoplastic
Connector & Contact Terminates Tou2009
印刷电路板
Number of Positionsu2009
300
Connector Systemu2009
Board-to-Board
Mil-Spec
M55302/180-52B
TE Internal Description
HDI RECP ASSY 4 ROW 300 POS
TE Internal #
1-533939-0
1-533939-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。