TE Connectivity 1-5353576-2
- 收藏
- 对比
1-5353576-2
2460-1-5353576-2
套管 - 音频连接器
--
大陆
立即发货

USB Connectors, A, 2.0, Standard Profile, Receptacle, 1 Port, Bottom, Right Angle, Box & Tray / Tray, Offset, Surface Mount
1最小包装量--
1-5353576-2详情
TE Connectivity 1-5353576-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-5353576-2
TE Internal Description
Std USB Type A, R/A, SMT, Offset, Panel
USB Adapter Typeu2009
A
USB Versionu2009
2.0
Connector Profileu2009
Standard
Connector & Housing Typeu2009
Receptacle
Number of Portsu2009
1
1-5353576-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。