TE Connectivity 1-535584-4
- 收藏
- 对比
1-535584-4
2460-1-535584-4
端子板 - 线对板
--
大陆
立即发货

PCB Mount Receptacle, Vertical, Board-to-Board, 15 Position, 2.54 mm [.1 in] Centerline, Gold, Through Hole - Solder, Signal, Modu Connector System
1最小包装量--
1-535584-4详情
TE Connectivity 1-535584-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-535584-4
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
15
Number of Rowsu2009
1
PCB Mount Orientationu2009
Vertical
PCB Connector Assembly Typeu2009
PCB安装插座
TE Internal Description
15 MODIV VRT SR CE 100/115
1-535584-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。