TE Connectivity 1-5435802-7
- 收藏
- 对比
1-5435802-7
2460-1-5435802-7
开关
--
大陆
立即发货

DIP & SIP Switches, Switch, Gold, Black Housing, Polyester GF, Sealed, 6 Switch, -55 – 105 °C, DIP, Alcoswitch DIP
--最小包装量--
1-5435802-7详情
TE Connectivity 1-5435802-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-5435802-7
TE Internal Description
RIGHT ANGLE DIP SW 6 P SEALED
DIP & SIP Switch Product Typeu2009
Switch
DIP & SIP Switch Contact Mating Area Plating Materialu2009
Gold
DIP & SIP Switch Housing Coloru2009
Black
DIP & SIP Switch Housing Materialu2009
聚酯GF
Auto-Insertableu2009
无
1-5435802-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。