TE Connectivity 1544119-2
- 收藏
- 对比
1544119-2
2460-1544119-2
端子板 - 线对板
--
大陆
立即发货

Leadframes, Single-In-Line (SIL), Board-to-Board, 2.54 mm [.1 in] Centerline, Pre-Tin, Printed Circuit Board, Board Mount, Agastat ECR Series
1最小包装量--
1544119-2详情
TE Connectivity 1544119-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1544119-2
TE Internal Description
CTS 254 BRONZE ETA
Alias #
5180873044112
Leadframe Typeu2009
Single-In-Line (SIL)
Connector Systemu2009
Board-to-Board
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
PCB Thickness (Accepted)u2009
1.15u2009mmu2009[u2009.045u2009inu2009]
Standoff Heightu2009
.8u2009mmu2009[u2009.031u2009inu2009]
1544119-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。