TE Connectivity 1544443-2
- 收藏
- 对比
1544443-2
2460-1544443-2
触头 - 引线框
--
大陆
立即发货

Contact PIN Solder ST Through Hole Reel
1最小包装量--
1544443-2详情
TE Connectivity 1544443-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Body Orientation
Straight
Termination Method
Solder
Contact Materials
磷青铜
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
33000
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
连接器类型
Card Edge Connector
性别
Pin
子类别
Headers & Wire Housings
触点类型
Signal
产品类别
Headers & Wire Housings
屏蔽的
无
产品类别
Headers & Wire Housings
1544443-2拓展信息







哦! 它是空的。