TE Connectivity 1544550-4
- 收藏
- 对比
1544550-4
2460-1544550-4
可插拔连接器
--
大陆
立即发货

Module Components, Fuse Holder, Medium Fuse Fuse Type, 1 Fuses (Minimum), 3 Position, 9 mm Centerline, 3G, -40 – 125 °C
1最小包装量--
1544550-4详情
TE Connectivity 1544550-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(mm)
9
Number of Positionsu2009
3
Number of Fuses (Minimum)u2009
1
Fuse Typeu2009
Medium Fuse
Component Typeu2009
保险丝座
TE Internal Description
AUTO 3 PTS
TE Internal #
1544550-4
1544550-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。