TE Connectivity 1546262-5
- 收藏
- 对比
1546262-5
2460-1546262-5
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Tri-Barrier, Printed Circuit Pin, Wire-to-Board, 18 Position, 9.53 mm [.375 in] Centerline, 1 Row, 600 V / 300 V
1最小包装量--
1546262-5详情
TE Connectivity 1546262-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1546262-5
TE Internal Description
6PCV-18-1390=ASSY W/ S.S. SCREWS
Alias #
6PCV-18-1390
Barrier Strip Styleu2009
Tri-Barrier
Bottom Termination Typeu2009
Printed Circuit Pin
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
18
Centerline (Pitch)u2009
9.53u2009mmu2009[u2009.375u2009inu2009]
1546262-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。