TE Connectivity 1546291-1
- 收藏
- 对比
1546291-1
2460-1546291-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Plug, Wire-to-Board, 20 Position, 12 mm [.472 in] Centerline, Wire & Cable, UL 94V-0
1最小包装量--
1546291-1详情
TE Connectivity 1546291-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
12u2009mmu2009[u2009.472u2009inu2009]
Number of Positionsu2009
20
Connector Systemu2009
Wire-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Housing
TE Internal Description
AMPOWER HOUSING,PLUG,20 POS
TE Internal #
1546291-1
1546291-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。