TE Connectivity 1546310-5
- 收藏
- 对比
1546310-5
2460-1546310-5
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Dual Barrier, Non-Feed Through, Wire-to-Wire, 5 Position, 14.3 mm [.563 in] Centerline, 2 Row, 300 V, 22 – 10 AWG Wire Size
1最小包装量--
1546310-5详情
TE Connectivity 1546310-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Barrier Strip Styleu2009
Dual Barrier
Alias #
A23565-000
TE Internal Description
5P .563 DR BARRIER STRIP
TE Internal #
1546310-5
Bottom Termination Typeu2009
Non-Feed Through
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
5
Centerline (Pitch)u2009
14.3u2009mmu2009[u2009.563u2009inu2009]
1546310-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。