TE Connectivity 1546349-2
- 收藏
- 对比
1546349-2
2460-1546349-2
圆形连接器
--
大陆
立即发货

Unscreened Circular Connector Backshells & Clamps, Cable Clamp, Size 17, Right Angle, Protective Cover, Package, 15/16-20 UNEF-2B, AMP CPC
--最小包装量--
1546349-2详情
TE Connectivity 1546349-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Protective Coveru2009
With
Accepts Cable Diameter (Max)u2009
11.51u2009mmu2009[u2009.453u2009inu2009]
Body Orientationu2009
直角
Compatible With Circular Connector Shell Sizeu2009
17
Backshell & Clamp Accessory Typeu2009
电缆夹
TE Internal Description
R/A CABLE CLAMP KIT,SZ 17,CPC
TE Internal #
1546349-2
1546349-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。