TE Connectivity 1546551-7
- 收藏
- 对比
1546551-7
2460-1546551-7
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Header, Wire-to-Board, 7 Position, .138 in [3.5 mm] Centerline, 1 Row, Side Wire Entry Angle, 28 – 16 AWG Wire Size
1最小包装量--
1546551-7详情
TE Connectivity 1546551-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1546551-7
TE Internal Description
7P,STRAIGHT,SIDE ENTRY,3.5MM
Terminal Block Connector Typeu2009
Header
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
7
Centerline (Pitch)u2009
3.5u2009mmu2009[u2009.138u2009inu2009]
Number of Rowsu2009
1
1546551-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。