TE Connectivity 1546557-7
- 收藏
- 对比
1546557-7
2460-1546557-7
端子块 - 配件
--
大陆
立即发货

PCB Terminal Blocks, Plug, Wire-to-Board, 7 Position, .968 in [5 mm] Centerline, 1 Row, Top Wire Entry Angle, 30 – 12 AWG Wire Size
1最小包装量--
1546557-7详情
TE Connectivity 1546557-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
7
Centerline (Pitch)u2009
5u2009mmu2009[u2009.968u2009inu2009]
Number of Rowsu2009
1
Terminal Block Connector Typeu2009
Plug
TE Internal Description
7P,SCREWLESS CLIP PLUG,5.0MM
TE Internal #
1546557-7
1546557-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。