TE Connectivity 1546701-1
- 收藏
- 对比
1546701-1
2460-1546701-1
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Dual Barrier, Solder Turret, Wire-to-Board, 7 Position, 9.53 mm [.375 in] Centerline, 1 Row, 600 V / 300 V, 22 – 12 AWG Wire Size
1最小包装量--
1546701-1详情
TE Connectivity 1546701-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1546701-1
TE Internal Description
JC6-T307-07=JC6 ASSY
Barrier Strip Styleu2009
Dual Barrier
Bottom Termination Typeu2009
焊接转塔
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
7
Centerline (Pitch)u2009
9.53u2009mmu2009[u2009.375u2009inu2009]
1546701-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。