TE Connectivity 154897-1
- 收藏
- 对比
154897-1
2460-154897-1
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Receptacle, 12 – 10 AWG Wire Size, 3.31 – 5.26 mm² Wire Size, Mating Tab Width .375 in [9.53 mm], Flag, Brass, FASTON 375
1最小包装量--
154897-1详情
TE Connectivity 154897-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
154897-1
TE Internal Description
.375 FLAG FASTON RECPT.
Quick Disconnect Terminal Typeu2009
Receptacle
Wire Sizeu2009(AWG)
12 – 10
Wire Sizeu2009(mm²)
3.31 – 5.26
Mating Tab Widthu2009
9.53u2009mmu2009[u2009.375u2009inu2009]
Mating Tab Thicknessu2009
1.22u2009mmu2009[u2009.048u2009inu2009]
154897-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。