TE Connectivity 154CV-001G-R
- 收藏
- 对比
154CV-001G-R详情
TE Connectivity 154CV-001G-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
154CV-001G-R
TE Internal Description
NISO,LP,CV,GA,R-CBL
Pressureu2009(psi)
1
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Media Isolated Pressure Sensor Styleu2009
Gauge
Output/Spanu2009
100mV
Media Isolated Pressure Sensor Supply Voltageu2009(V)
10
二极管配置
Single Dual Cathod
重复峰值反向电压
45
154CV-001G-R拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。