TE Connectivity 154CV-050GRT-A1773
- 收藏
- 对比
154CV-050GRT-A1773
2460-154CV-050GRT-A1773
压力传感器、变送器
--
大陆
立即发货

ASSY,NISO,GA,154CV,SIEMANS
1最小包装量--
154CV-050GRT-A1773详情
TE Connectivity 154CV-050GRT-A1773重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
154CV-050GRT-A1773
TE Internal Description
ASSY,NISO,GA,154CV,SIEMANS
Pressureu2009(psi)
50
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Media Isolated Pressure Sensor Styleu2009
Gauge
Output/Spanu2009
100mV
Media Isolated Pressure Sensor Supply Voltageu2009(V)
10
154CV-050GRT-A1773拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。