TE Connectivity 154CV-100G-C
- 收藏
- 对比
154CV-100G-C
2460-154CV-100G-C
压力传感器、变送器
--
大陆
立即发货

NISO,LP,CV,GA,R-CBL/CONN
1最小包装量--
154CV-100G-C详情
TE Connectivity 154CV-100G-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
154CV-100G-C
TE Internal Description
NISO,LP,CV,GA,R-CBL/CONN
Pressureu2009(psi)
100
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Media Isolated Pressure Sensor Styleu2009
Gauge
Output/Spanu2009
100mV
Media Isolated Pressure Sensor Supply Voltageu2009(V)
10
154CV-100G-C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。