TE Connectivity 154N-005G-RT-10163
- 收藏
- 对比
154N-005G-RT-10163
2460-154N-005G-RT-10163
压力传感器、变送器
--
大陆
立即发货

ASSY,NISO,HP,GAGE,VITON O-RING
1最小包装量--
154N-005G-RT-10163详情
TE Connectivity 154N-005G-RT-10163重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
154N-005G-RT-10163
TE Internal Description
ASSY,NISO,HP,GAGE,VITON O-RING
Pressureu2009(psi)
5
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Media Isolated Pressure Sensor Styleu2009
Gauge
Output/Spanu2009
100 mV
Operating Temperature Rangeu2009
-20 – 70u2009°Cu2009[u2009-4 – 158u2009°Fu2009]
154N-005G-RT-10163拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。