TE Connectivity 154N-100A-C
- 收藏
- 对比
154N-100A-C
2460-154N-100A-C
压力传感器、变送器
--
大陆
立即发货

NISO,LP,ABS,CABLE/CONNECTOR
1最小包装量--
154N-100A-C详情
TE Connectivity 154N-100A-C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Rangeu2009
-40 – 125u2009°Cu2009[u2009-40 – 257u2009°Fu2009]
TE Internal #
154N-100A-C
TE Internal Description
NISO,LP,ABS,CABLE/CONNECTOR
Pressureu2009(psi)
100
Media Isolated Pressure Sensor Typeu2009
Media Isolated mV Output Pressure Sensors
Media Isolated Pressure Sensor Styleu2009
Absolute
Output/Spanu2009
100mV
154N-100A-C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。