TE Connectivity 1551892-2
- 收藏
- 对比
1551892-2
2460-1551892-2
可插拔连接器
--
大陆
立即发货

QSFP, QSFP & zQSPF , Cage Assembly, 1 x 1, Customer Applied Gasket, Standard, Data Rate (Max) 25 Gb/s, 1 Port, Pin, zQSFP /QSFP28
1最小包装量--
1551892-2详情
TE Connectivity 1551892-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Included Lightpipeu2009
无
Thermal Accessory Type Includedu2009
Heat Sink
EMI Containment Feature Typeu2009
Customer Applied Gasket
Port Matrix Configurationu2009
1 x 1
Pluggable I/O Product Typeu2009
Cage Assembly
TE Internal Description
Cage Assy Behind Bezel QSFP28
TE Internal #
1551892-2
1551892-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。