注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥23.912403
10
¥22.558873
100
¥21.281956
500
¥20.077311
1000
¥18.940864
TE Connectivity 1-5536397-5
- 收藏
- 对比
1-5536397-5
2460-1-5536397-5
端子板 - 线对板
--
大陆
立即发货

Eurocard Connectors, Receptacle, Board-to-Board, 48 Position, .1 in [2.54 mm] Centerline, Printed Circuit Board, 3 Row, Vertical, 16 Column
--最小包装量--
¥
总价: ¥
1-5536397-5详情
TE Connectivity 1-5536397-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-5536397-5
TE Internal Description
ASSY,RECEPT,EURO,TYPE C/2,LEAD
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Termination Post & Tail Lengthu2009
2.49u2009mmu2009[u2009.098u2009inu2009]
Number of Positionsu2009
48
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
1-5536397-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。