TE Connectivity 1553675-1
- 收藏
- 对比
1553675-1
2460-1553675-1
套管 - 音频连接器
--
大陆
立即发货

Connector Accessories Adapter Plate
1最小包装量--
1553675-1详情
TE Connectivity 1553675-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
Base Product Number
MAX20042
厂商
Analog Devices Inc./Maxim Integrated
Product Status
活跃
RoHS
Compliant
系列
-
包装
Bulk
弱电
Compliant
辐射硬化
无
1553675-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。